R6520ENZ is an N-channel 650V, 20A power MOSFET in a TO-3PF package, designed for switching applications. It has a maximum on-resistance of 0.205Ω at 25°C and supports a continuous drain current of ±20A with a power dissipation of 68W. The device features fast switching speed and is RoHS compliant. Thermal resistance from junction to case is up to 1.04°C/W, and junction temperature ranges from -55°C to +150°C. The gate threshold voltage is 2V to 4V, and it includes a body diode with a reverse recovery time of 500ns.
R6520ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6520ENZ |
| Product Name | 650V 20A TO-3PF, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 20000 milliamps |
| QG | 61 nC |
| PD | 68000 milliwatts |