The QSX1 is an NPN transistor designed for low-frequency amplification, housed in a SOT-457T (TSMT6) package. It has a collector-emitter voltage rating of 12 V and a continuous collector current of 6 A, with a peak pulse current of 10 A. The collector-emitter saturation voltage is specified at a maximum of 200 mV under collector current of 3 A and base current of 60 mA. The device supports a maximum junction temperature of 150 °C and a storage temperature range of -55 to +150 °C. The DC current gain (hFE) ranges from 270 to 680 at a collector current of 500 mA and collector-emitter voltage of 2 V. The transition frequency is 250 MHz under specified conditions.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | QSX1 | QSX1 |
| Product Name | NPN, SOT-457T, 12V 6A, Low VCE(sat) Transistor | NPN Low VCE(sat) Transistor |
| Polarity | NPN | NPN |