ROHM Semiconductor GmbH Datasheets for Digital-to-Analog Converter (DAC) Chips
Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages.
Digital-to-Analog Converter (DAC) Chips: Learn more
| Product Name | Notes |
|---|---|
| BD34301EKV is 32-bit high sound quality Stereo Audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 130 dB (Typ) , THD+N: -115 dB (Typ) )... | |
| BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. | |
| BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all... | |
| BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has... | |
| BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full... | |
| BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC. By cascade connection terminal, it is for applications requiring multi channels. Each channel has... | |
| BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit... | |
| BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of... | |
| The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D /... | |
| The BH2226F is an 8bit R-2R-type D / A converter with 8 channels. The D / A converter output and serial / parallel conversion function can be switched with one... | |
| The BH2226FV is an 8bit R-2R-type D / A converter with 8 channels. The D / A converter output and serial / parallel conversion function can be switched with one... | |
| The BH2227FV and BH2228FV ICs are 8bit R-2R-type D / A converters with 4 and 6 channels, respectively. Optimized circuitry allows two output voltages to be supplied (3V / 5V). |