R6015KNZ is an N-channel 600V 15A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum drain-source on-resistance of 0.29Ω at 25°C and dissipates up to 60W. The device supports a continuous drain current of ±15A and a pulsed drain current of ±45A, with an avalanche energy rating of 284 mJ. The junction temperature ranges from -55°C to 150°C, and thermal resistance from junction to case is 2.1°C/W. It is RoHS compliant and features low gate resistance and easy parallel operation.
R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | R6015KNZ | R6015KNZ |
| Product Name | 600V 15A TO-3PF, High-speed switching Power MOSFET | Nch 600V 15A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 600 volts | 600 volts |
| IDSS | 15000 milliamps | 15000 milliamps |
| QG | 27.5 nC | 27.5 nC |
| PD | 60000 milliwatts | 60000 milliwatts |