ROHM Semiconductor GmbH Datasheets for Audio Processor ICs
Audio processors IC are semiconductor devices used to detect, decode and process analog or digital audio.
Audio Processor ICs: Learn more
| Product Name | Notes |
|---|---|
| BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package... | |
| BD37033FV-M is sound processors for car audio. The functions are stereo input selector with single end 3 and ground isolation input 2, volume, 3-band parametric equalizer, loudness, 6ch fader volume,... | |
| BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter... | |
| Built in stereo 6 input selectors and volume that there is not an impedance change of a volume terminal. And this is sound processor can realize 2-band equalizer (Bass/Treble, Gain±14dB... | |
| It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise... | |
| ROHM 5.1 sound processor ICs make it easy to configure 5.1 home theater systems. | |
| ROHM's 2ch / 6ch electronic volume ICs feature a wide dynamic range (131dB / 133dB). In addition, two ICs can be paired up via serial bus control for 8ch operation. | |
| ROHM's sound processors deliver high-fidelity audio, are easy to use, integrate a two-band equalizer, and are compatible with power supply voltages between 4.5V and 9.5V due to low current consumption... | |
| ROHM's sound processors deliver high-fidelity audio, are easy to use, integrate a two-band equalizer, and are compatible with power supply voltages between 4.75V and 9.5V due to low current consumption... | |
| ROHM's sound processors integrate a five-input selector, electronic volume control, a three-band frequency equalizer, microphone input, and surround sound into a single chip and feature a wide dynamic range and... | |
| ROHM's USB Audio Decoder ICs integrate a USB 2.0 host, SD memory card controller, AAC decoder, WMA decoder, MP3 decoder, Audio DAC amp, and a system controller all on a... | |
| Sound processor which has built-in 4input selector and2-band equalizer filter. And, loudness filter and 2nd-orderanti-aliasi ng filter which attenuate noise occurs at output of DAC are available, either one by... | |
| The BD34700FV is a 4ch independent volume system. Micro-step volume can reduce the switching pop noise when volume changes, so it can achieve a high-quality set. It is most suitable... | |
| The BD34701KS2 is an 8ch independent volume system. The system is designed in such a way, that it can be used as a 7.1ch surround system. Micro-step volume can reduce... | |
| These multiple-input stereo selectors with buffer amplifiers that correspond to secondary These multi-input stereo selectors integrate a buffer amp that supports secondary audio output. In addition, the ICs are compatible... | |
| These sound processors with μ-step volume control utilize the most advanced shock noise prevention technology in the industry for high fidelity audio reproduction in home theater systems. | |
| This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components,... | |
| This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output... |