ROHM Semiconductor GmbH Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| BD41000AFJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave Mode can be done using external pin (MS pin). Low power consumption during standby (non-communication)... | |
| BD41001FJ-C can reduce EMI (Electromagnetic Emission) noise of AM frequency band in comparison with BD41000AFJ-C. BD41001FJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave... | |
| BD41003FJ-C can reduce EMI (Electromagnetic Emission) noise of AM frequency band in comparison with BD41000AFJ-C. BD41003FJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave... | |
| BD41030FJ-C is the best transceiver for BUS system which need LIN (Local Interconnect Network) master and slave protocol. BD41030FJ-C is available in small SOP package and low standby electricity consumption... | |
| BD41030FJ-C,BD41030H FN-C is the best transceiver for BUS system which need LIN (Local Interconnect Network) master and slave protocol. BD41030FJ-C,BD41030H FN-C is low standby electricity consumption in sleep mode. BD41030HFN-C:HSON8... | |
| BD41041FJ-C is a transceiver LSI for CAN communication (Fully ISO 11898-2:2016 compliant). It is equipped with circuitry that functions as transmitter and receiver, necessary for High-speed CAN communication (up to... | |
| BD41044FJ-C is a transceiver LSI for CAN-FD communication (Fully ISO 11898-2:2016 compliant). It is equipped with circuitry that functions as transmitter and receiver, necessary for High-speed CAN-FD communication (up to... | |
| BD88030FV is a monolithic IC with two channel 4-bit D/A converters for water heaters, a pseudo-sine wave output circuit, and an external analog-signal detector. | |
| BD91411GW is USB connector interface IC. It is possible to use it for the application for the mobile device such as smart phones and mobile phones. | |
| BU2050F incorporates a built-in shift register and a latch circuit to control 8 LED by serial interface, linked to a microcontrollers. | |
| BU2090F incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers. | |
| BU2090FS incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers. | |
| BU2092F incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers. | |
| BU2092FV incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers. | |
| BU2098F incorporates a built-in shift register and a latch circuit to control 8 LED by serial interface, linked to a microcontrollers. | |
| BU2099FV incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers. | |
| BU2152FS incorporates a built-in shift register and a latch circuit to control 24 LED by serial interface, linked to a microcontrollers. | |
| BU26154 is a low-power compact audio CODEC. BU26154 also incorporates touch panel interface and Cap-Less headphones amplifier, speaker amplifier which is most suitable for digital still cameras, electronic dictionaries. BU26154... | |
| BU91501KV-M is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 204 LCD Segments. This product can support VA... | |
| BU91510KV-M is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 216 LCD Segments. This product can support VA... | |
| BU91520KV-M is a 1/4 or 1/3duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA LCD... | |
| BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support... | |
| BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support... | |
| BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 148 LCD Segments. This product can support... | |
| BU91795MUF-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 48 LCD Segments. This product can support VA LCD displays,... | |
| BU91796BMUF-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 80 LCD Segments. It can support operating temperature of up... | |
| BU91796FS-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 80 LCD Segments. This product can support VA LCD displays,... | |
| BU91797FUV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 144 LCD Segments. This product can support VA LCD displays,... | |
| BU91797MUF-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 144 LCD Segments. This product can support VA LCD displays,... | |
| BU91799KV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 200 LCD Segments. This product can support VA LCD displays,... | |
| BU91R63CH-M3BW is a 1/4, 1/3, 1/2 duty or static COG type LCD driver that can be used for automotive applications and can drive up to 176 LCD segments. This product can... | |
| BU91R64CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 320 LCD Segments. This driver... | |
| BU91R65CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 640 LCD Segments. This driver... | |
| BU97501KV is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 204 LCD Segments. It can... | |
| BU97510CKV-M is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 216 LCD Segments. This product can support VA... | |
| BU97520AKV-M is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA... | |
| BU97530KVT is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 445 LCD Segments. It... | |
| BU97530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support... | |
| BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support... | |
| BU97550KV-M is a 1/8, 1/7, 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 528 LCD Segments. This product can... | |
| BU97601FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support... | |
| BU97930MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has... | |
| BU97931FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 112 LCD Segments. It has... | |
| BU97941FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 104 LCD Segments. It has... | |
| BU9794AKV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 200 LCD Segments. It has integrated display... | |
| BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has... | |
| BU9795AFV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display... | |
| BU9795BKV are a 1/4 Duty General-purpose LCD driver that can be used for consumer / battery operated products.BU9795BKV can drive up to 140 LCD Segments. It has integrated display RAM... | |
| BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display... | |
| BU97960MUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 120 LCD Segments. It has... | |
| BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments. It has integrated display... | |
| BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display... | |
| BU9797FUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 144 LCD Segments. It has integrated display... | |
| BU9797FUV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 144 LCD Segments. This product can support VA LCD displays,... | |
| BU97981GU is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has... | |
| BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has... | |
| BU97981MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 168 LCD Segments. It has... | |
| BU9799KV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 200 LCD Segments. It has integrated display... | |
| LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times... | |
| ROHM's lens drivers for piezo-actuators integrate a high accuracy oscillator that allows direct driving of the actuator from DSP signals into compact wafer level CSP, making them ideal for compact... | |
| The BD2270HFV is N-ch MOSFET Driver IC for Load Switch Applications Charge pump driver circuit, Discharge circuit, Analog control input circuit are build-in. It’s realized high performance load switch circuit... | |
| The BD6360GUL was developed specifically for stepping motors in auto focus and zoom applications. The parallel interface requires just a control signal from the microcontroller in order to drive the... | |
| The BU64244GWZ is designed to drive voice coil motor (VCM). The driver includes ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera’s auto focus capabilities. | |
| The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of... | |
| This IC is the compact brushless fan motor driver. The features are low voltage operation and low ON-resistance in order to meet the needs of notebook PC fan motors for... | |
| This is the product guarantees long time support in Industrial market. BD95602MUV-LB is a dual buck regulator controller with adjustable output voltage from 1.0V to 5.5V and an input voltage... | |
| This is the product guarantees long time support in Industrial market. BD9615MUV-LB is a low side MOSFET controller with high withstand voltage (60V). It is suitable for circuits requiring low... | |
| This is the product guarantees long time support in Industrial market. The BD2270HFV is N-ch MOSFET Driver IC for Load Switch Applications Charge pump driver circuit, Discharge circuit, Analog control... | |
| This product is for industrial market, and guaranteed with long term supply. BU97931F-LB is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for industrial market applications... | |
| This product is for industrial market, and guaranteed with long term supply. BU97941FV-LB is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for industrial market applications... | |
| This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive... | |
| This series is able to change the rotational speed of the motor by external PWM input signal. |