RD3L140SPFRA is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -60 V and a continuous drain current of ±14 A. It is packaged in a DPAK (TO-252) case and has a maximum power dissipation of 20 W. The device features a maximum on-resistance of 84 mΩ at -10 V gate-source voltage and 103 mΩ at -4.5 V gate-source voltage. It is AEC-Q101 qualified, RoHS compliant, and operates over a junction temperature range of -55 °C to +150 °C.
RD3L140SPFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L140SPFRA |
| Product Name | Pch -60V -14A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -14000 milliamps |
| QG | 27 nC |
| PD | 20000 milliwatts |