R8002ANJ is an N-channel 800V 2A power MOSFET designed for switching power supplies. It is packaged in a TO-263S case and complies with RoHS standards. The device has a maximum on-resistance of 4.3Ω at 25°C, a continuous drain current of ±2A, and a power dissipation of 62W. It supports a junction temperature range of -55°C to +150°C and features fast switching speed with a gate charge of 13nC. The package is supplied in tape and reel format, with a reel size of 330mm and a basic ordering unit of 1000 pieces.
R8002ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R8002ANJ |
| Product Name | Nch 800V 2A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 800 volts |
| IDSS | 2000 milliamps |
| QG | 13 nC |
| PD | 62000 milliwatts |