ROHM Semiconductor GmbH 600V 76A TO-247, High-speed switching Power MOSFET R6076KNZ4

Description
R6076KNZ4 is a power MOSFET for switching applications.
Description
R6076KNZ4 is a power MOSFET for switching applications.
Datasheet
Datasheet Summary
Powered by GS/AI

R6076KNZ4 is a N-channel 600V power MOSFET in a TO-247 package designed for high-speed switching applications. It has a maximum continuous drain current of ±76A and a maximum on-resistance of 42mΩ at 25°C. The device supports a maximum power dissipation of 735W and has a junction temperature range of -55°C to +150°C. It is RoHS compliant and features low on-resistance, fast switching, and ease of parallel operation. The thermal resistance from junction to case is 0.17°C/W, and the gate charge totals 165nC. The body diode has a reverse recovery time of 750ns and peak reverse recovery current of 55A.

Datasheet Summary
Powered by GS/AI

R6076KNZ4 is a N-channel 600V power MOSFET in a TO-247 package designed for high-speed switching applications. It has a maximum continuous drain current of ±76A and a maximum on-resistance of 42mΩ at 25°C. The device supports a maximum power dissipation of 735W and has a junction temperature range of -55°C to +150°C. It is RoHS compliant and features low on-resistance, fast switching, and ease of parallel operation. The thermal resistance from junction to case is 0.17°C/W, and the gate charge totals 165nC. The body diode has a reverse recovery time of 750ns and peak reverse recovery current of 55A.

Suppliers

Company
Product
Description
Supplier Links
600V 76A TO-247, High-speed switching Power MOSFET - R6076KNZ4 - ROHM Semiconductor GmbH
Willich, Germany
600V 76A TO-247, High-speed switching Power MOSFET
R6076KNZ4
600V 76A TO-247, High-speed switching Power MOSFET R6076KNZ4
R6076KNZ4 is a power MOSFET for switching applications.

R6076KNZ4 is a power MOSFET for switching applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number R6076KNZ4
Product Name 600V 76A TO-247, High-speed switching Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 76000 milliamps
QG 165 nC
PD 735000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3981-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 6.4 ohms
IDSS 2600 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
N-Channel Power MOSFET - BSZ060NE2LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0060 ohms
View Details
6 suppliers