R6030ENZ4 is a N-channel 600V 30A power MOSFET in a TO-247 package for switching applications. It has a maximum on-resistance of 0.130Ω at 25°C and can dissipate up to 305W. The device supports a continuous drain current of ±30A and a pulsed drain current of ±80A, with an avalanche energy rating of 636mJ. It is RoHS compliant and features ultra-fast switching speed. The junction temperature range operates from -55°C to +150°C and thermal resistance from junction to case is 0.41°C/W.
R6030ENZ4 is a power MOSFET for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6030ENZ4 |
| Product Name | 600V 30A TO-247, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 30000 milliamps |
| QG | 85 nC |
| PD | 305000 milliwatts |