The R6035KNZ4 is a N-channel 600V 35A power MOSFET in a TO-247 package, designed for high-speed switching applications. It has a maximum on-resistance of 102 mΩ at 25°C and can dissipate up to 379 W under rated conditions. The device supports a continuous drain current of ±35 A, with an avalanche current rating of 6.6 A and single-pulse avalanche energy of 796 mJ. Operating junction and storage temperatures range from -55°C to +150°C. It is RoHS compliant and features low gate resistance and fast switching characteristics. Thermal resistance from junction to case is 0.33°C/W, and junction-to-ambient is 30°C/W.
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6035KNZ4 |
| Product Name | 600V 35A TO-247, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 35000 milliamps |
| QG | 72 nC |
| PD | 379000 milliwatts |