The QS6K21FRA is a 45V N-channel + N-channel dual small-signal MOSFET in a TSMT6 surface-mount package, designed for switching applications. It has a continuous drain current of ±1.0A and a maximum power dissipation of 1.25W. The device features a maximum on-resistance of 420mΩ at V_GS = 4.5V and I_D = 1.0A, with a gate-source voltage rating of ±12V. It includes built-in gate-source protection diodes and is RoHS compliant and AEC-Q101 qualified. The operating junction and storage temperature range is from -55℃ to +150℃.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Nch 45V 1A Power MOSFET Product overview: QS6K21FRA from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS6K21FRA can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241323-QS6K21FRA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | QS6K21FRA | QS6K21FRA | 285-QS6K21FRA | 1241323-QS6K21FRA |
| Product Name | 45V Nch+Nch Small Signal MOSFET | 45V Nch+Nch Small Signal MOSFET | 45V 1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6K21FRA |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 45 volts | 45 volts | ||
| IDSS | 1000 milliamps | 1000 milliamps | ||
| PD | 1250 milliwatts | 1250 milliwatts |