ROHM Semiconductor GmbH 40V Nch+Nch Small Signal MOSFET QH8K26

Description
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.
Description
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.
Datasheet
Datasheet Summary
Powered by GS/AI

QH8K26 is a 40V N-channel dual MOSFET in a TSMT8 surface-mount package, designed for switching and motor drive applications. It has a continuous drain current of ±7.0A and a maximum on-resistance of 38mΩ at 10V gate drive. The device supports a gate-source voltage of ±12V, a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen-free. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. It meets standard automotive and industrial reliability requirements with no specified qualifications listed.

Datasheet Summary
Powered by GS/AI

QH8K26 is a 40V N-channel dual MOSFET in a TSMT8 surface-mount package, designed for switching and motor drive applications. It has a continuous drain current of ±7.0A and a maximum on-resistance of 38mΩ at 10V gate drive. The device supports a gate-source voltage of ±12V, a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen-free. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. It meets standard automotive and industrial reliability requirements with no specified qualifications listed.

Suppliers

Company
Product
Description
Supplier Links
40V Nch+Nch Small Signal MOSFET - QH8K26 - ROHM Semiconductor GmbH
Willich, Germany
40V Nch+Nch Small Signal MOSFET
QH8K26
40V Nch+Nch Small Signal MOSFET QH8K26
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.

QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.

Supplier's Site Datasheet
40V Nch+Nch Small Signal MOSFET - QH8K26 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
40V Nch+Nch Small Signal MOSFET
QH8K26
40V Nch+Nch Small Signal MOSFET QH8K26
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.

QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QH8K26 QH8K26
Product Name 40V Nch+Nch Small Signal MOSFET 40V Nch+Nch Small Signal MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
IDSS 7000 milliamps 7000 milliamps
PD 2600 milliwatts 2600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details