QS5K2 is a dual N-channel MOSFET in a TSMT5 surface-mount package, designed for switching applications with a 2.5V drive capability. It has a drain-source voltage rating of 30 V and continuous drain current of ±2.0 A, with a total power dissipation of 1.25 W. On-resistance is specified at 71 to 154 mΩ depending on gate-source voltage (4.5 V to 2.5 V). The device features low gate threshold voltage (0.5 to 1.5 V) and includes integrated body diodes with a forward voltage up to 1.2 V. Thermal resistance from channel to ambient is 100 °C/W when mounted on a ceramic board. Packaging is tape and reel, with 3000 pieces per reel. The part meets standard operating temperature range from −55 °C to +150 °C.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS5K2 | QS5K2 |
| Product Name | 2.5V Drive Nch+Nch MOSFET | 2.5V Drive Nch+Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 2000 milliamps | 2000 milliamps |
| PD | 1250 milliwatts | 1250 milliwatts |