Low VCE(sat) Type, 600V 40A, TO-3PFM, Field Stop Trench IGBT
RGCL80TK60The RGCL80TK60 is a 600V, 21A (at 100°C) TO-3PFM package field stop trench IGBT designed for partial switching PFC and brake inverter applications. It has a collector-emitter saturation voltage of 1.4V at 40A and 25°C, with a maximum power dissipation of 57W at 25°C and 28W at 100°C. The device operates with a junction temperature range of -40 to +175°C and includes a thermal resistance of 2.62°C/W. It features soft switching and is RoHS compliant. The IGBT is packaged in a tube with a basic ordering unit of 450 pieces.
Low VCE(sat) Type, 600V 40A, TO-3PFM, Field Stop Trench IGBT
RGCL80TK60ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGCL80TK60 | RGCL80TK60 |
| Product Name | Low VCE(sat) Type, 600V 40A, TO-3PFM, Field Stop Trench IGBT |
600V 40A Field Stop Trench IGBT |
| PD | 57000 milliwatts | 57000 milliwatts |