ROHM Semiconductor GmbH

Low VCE(sat) Type, 600V 40A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT

RGCL80TK60D

Description
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
Description
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The RGCL80TK60D is a 600 V, 21 A (at 100°C) trench field stop IGBT with a built-in fast recovery diode, packaged in a TO-3PFM case. It features a collector-emitter saturation voltage of 1.4 V at 40 A and 25°C, and a maximum power dissipation of 57 W at 25°C. Junction temperature ranges from -40°C to +175°C. The device is RoHS compliant and offers soft switching characteristics with minimal switching losses, suitable for partial switching PFC and brake inverter applications.

Datasheet Summary
Powered by GS/AI

The RGCL80TK60D is a 600 V, 21 A (at 100°C) trench field stop IGBT with a built-in fast recovery diode, packaged in a TO-3PFM case. It features a collector-emitter saturation voltage of 1.4 V at 40 A and 25°C, and a maximum power dissipation of 57 W at 25°C. Junction temperature ranges from -40°C to +175°C. The device is RoHS compliant and offers soft switching characteristics with minimal switching losses, suitable for partial switching PFC and brake inverter applications.

Suppliers

Company
Product
Description
Supplier Links
<p>Low V<sub>CE(sat)</sub> Type, 600V 40A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT</p> - RGCL80TK60D - ROHM Semiconductor GmbH
Willich, Germany

Low VCE(sat) Type, 600V 40A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT


RGCL80TK60D

Low VCE(sat) Type, 600V 40A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT

RGCL80TK60D
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.

Supplier's Site Datasheet
600V 40A Field Stop Trench IGBT - RGCL80TK60D - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
600V 40A Field Stop Trench IGBT
RGCL80TK60D
600V 40A Field Stop Trench IGBT RGCL80TK60D
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGCL80TK60D RGCL80TK60D
Product Name

Low VCE(sat) Type, 600V 40A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT

600V 40A Field Stop Trench IGBT
PD 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 6874964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Single - FS400R07A1E3 - 919352-FS400R07A1E3 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBTs - Modules - BSM100GB60DLCHOSA1 - 913599-BSM100GB60DLCHOSA1 - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; Module
Features IGBT Module - Single 600 V 130 A 445 W Chassis Mount Module
View Details
4 suppliers