RD3L220SNFRA is an N-channel 60V power MOSFET rated for 22A continuous drain current, designed for switching applications. It comes in a DPAK (TO-252) package with a power dissipation of 20W and a maximum junction temperature of 150°C. The device has a maximum on-resistance of 26mΩ at 10V gate-source voltage and 33mΩ at 4.0V, with a gate threshold voltage range of 1.0V to 3.0V. It is RoHS compliant and AEC-Q101 qualified. The device features low on-resistance, fast switching speed, and is suitable for parallel operation.
RD3L220SNFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L220SNFRA |
| Product Name | Nch 60V 22A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 22000 milliamps |
| QG | 30 nC |
| PD | 20000 milliwatts |