ROHM Semiconductor GmbH Datasheets for General Purpose Diodes
General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1SS356VM is planar high-reliability band switching diode in a small mold SOD-323FL package. | |
| 1SS356VMFH is a Band Switching diode with low rF, suitable for high frequency switching. This product complies with automotive qualified (AEC-Q101 Qualified). | |
| 1SS380VM is Low IR Switching Diode for general switching. | |
| 1SS380VMFH is the high reliability Automotive Switching Diode, suitable for general switching. | |
| 1SS390SM is a Band Switching diode with low rF, suitable for High frequency switching. | |
| 1SS390SMFH is a Band Switching diode with low rF, suitable for High frequency switching. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| 1SS400CM is high speed switching diode. | |
| BAS116HY is high reliability and low IR diodes for general switching. | |
| BAS116HYFH is high reliability and low IR diodes for general switching. This product complies AEC-Q101 qualified. | |
| BAS16HY is high reliability and low IR diodes for high speed switching. | |
| BAS16HYFH is high reliability and low IR diodes for high speed switching. This product complies AEC-Q101 qualified. | |
| BAS21HY is high reliability and low IR diodes for general rectification. | |
| BAS21HYFH is high reliability and low IR diodes for general rectification. This product complies AEC-Q101 qualified. | |
| BAS21VM is Switching Diode for general rectification. | |
| BAS21VMFH is the high reliability automotive switching diode, suitable for General rectification. | |
| BAV170HY is high reliability and low IR diodes for general switching. | |
| BAV170HYFH is high reliability and low IR diodes for general switching. This product complies AEC-Q101 qualified. | |
| BAV199FM is a switching diode featuring low IR. It is a highly reliable product suitable for general switching applications. | |
| BAV199FMFH is a switching diode featuring low IR. It is a highly reliable product suitable for general switching applications. | |
| BAV199HY is high reliability and low IR diodes for general switching. | |
| BAV199HYFH is high reliability and low IR diodes for general switching. This product complies AEC-Q101 qualified. | |
| BAV199UM is high reliability and low IR diodes for general switching. | |
| BAV199UMFH is high reliability and low IR diodes for general switching. This product complies AEC-Q101 qualified. | |
| BAV70HY is high reliability and low IR diodes for high speed switching. | |
| BAV70HYFH is high reliability and low IR diodes for high speed switching. This product complies AEC-Q101 qualified. | |
| BAV99FM is high reliability and small mold type diode for high speed switching. | |
| BAV99FMFH is high reliability and small mold type diode for high speed switching. | |
| BAV99HY is high reliability and low IR diodes for high speed switching. | |
| BAV99HYFH is high reliability and low IR diodes for high speed switching. This product complies AEC-Q101 qualified. | |
| BAW156HY is high reliability and low IR diodes for general switching. | |
| BAW156HYFH is high reliability and low IR diodes for general switching. This product complies AEC-Q101 qualified. | |
| BAW56HY is high reliability and low IR diodes for high speed switching. | |
| BAW56HYFH is high reliability and low IR diodes for high speed switching. This product complies AEC-Q101 qualified. | |
| DA204UM is high-reliability switching diode in a small mold SOT-323FL package. | |
| DA221WM is a small mold type switching diode. | |
| DA221ZM is small mold type package switching diode, suitable for high speed switching applications. | |
| DA228UM is a Switching diode with small mold package, suitable for General switching. | |
| DA228WM is a Switching diode with small mold package, suitable for General switching. | |
| DAN202FM is high reliability and small mold type diode for high speed switching. | |
| DAN202FMFH is high reliability and small mold type diode for high speed switching. | |
| DAN222ZM is small mold type package switching diode, suitable for high speed switching applications. | |
| DAN235FM is suitable for High frequency switching Band Switching diode. | |
| DAN235FMFH is suitable for High frequency switching Band Switching diode. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| DAP202FM is high reliability and small mold type diode for high speed switching. | |
| DAP202FMFH is high reliability and small mold type diode for high speed switching. | |
| DAP222ZM is small mold type package switching diode, suitable for high speed switching applications. | |
| Discrete Semiconductors, Diodes, Band Switching Diodes, Standard Band Switching Diodes | |
| ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. | |
| The 1SS355VM is a epitaxial planar diode designed for high speed switching applications, in a small molded SOD-323FL surface mount package. | |
| The 1SS355VMFH is a epitaxial planar diode designed for high speed switching applications, in a small molded SOD-323FL surface mount package. AEC-Q101 qualified, suitable for automotive applications. | |
| Ultra small mold type package Switching Diode DAN217WM is suitable for high frequency switching applications. |