R6524ENZ4 is a N-channel 650V Power MOSFET in a TO-247 package designed for switching applications. It has a maximum continuous drain current of ±24A and a maximum on-resistance of 0.185Ω at 25°C. The device supports a power dissipation of 245W and features a junction temperature range of -55°C to +150°C. It is RoHS compliant and has a thermal resistance from junction to case of 0.51°C/W and junction to ambient of 30°C/W. The gate threshold voltage ranges from 2.0V to 4.0V, and the total gate charge is 70nC at 300V drain-source voltage.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio and lighting equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6524ENZ4 |
| Product Name | 650V 24A TO-247, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 24000 milliamps |
| QG | 70 nC |
| PD | 245000 milliwatts |