ROHM Semiconductor GmbH 4V Drive Pch+Pch MOSFET QS8J5

Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The QS8J5 is a dual P-channel MOSFET in a TSMT8 surface-mount package designed for switching applications. It has a drain-source voltage rating of -30 V and a continuous drain current of ±5 A per element. The typical on-state resistance is 28 mΩ at -10 V gate-source voltage and -5 A drain current. The device includes built-in gate-source protection diodes and is RoHS compliant. Thermal resistance from junction to ambient is 83.3 °C/W when mounted on a ceramic board (30×30×0.8 mm). The junction operating temperature range is -55 °C to +150 °C. It meets RoHS standards and is packaged in tape and reel format with 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The QS8J5 is a dual P-channel MOSFET in a TSMT8 surface-mount package designed for switching applications. It has a drain-source voltage rating of -30 V and a continuous drain current of ±5 A per element. The typical on-state resistance is 28 mΩ at -10 V gate-source voltage and -5 A drain current. The device includes built-in gate-source protection diodes and is RoHS compliant. Thermal resistance from junction to ambient is 83.3 °C/W when mounted on a ceramic board (30×30×0.8 mm). The junction operating temperature range is -55 °C to +150 °C. It meets RoHS standards and is packaged in tape and reel format with 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch+Pch MOSFET - QS8J5 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Pch+Pch MOSFET
QS8J5
4V Drive Pch+Pch MOSFET QS8J5
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4V Drive Pch+Pch MOSFET - QS8J5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch+Pch MOSFET
QS8J5
4V Drive Pch+Pch MOSFET QS8J5
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS8J5 QS8J5
Product Name 4V Drive Pch+Pch MOSFET 4V Drive Pch+Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -30 volts -30 volts
IDSS -5000 milliamps -5000 milliamps
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R2-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
5 suppliers
25V 100A MOSFET Transistor - 285-24N025S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers