RD3H160SP is a P-channel power MOSFET designed for switching applications. It is packaged in a DPAK (TO-252) case and rated for a drain-source voltage of -45 V, with a continuous drain current of ±16 A and a maximum power dissipation of 20 W. The maximum on-state resistance is 50 mΩ at -10 V gate-source voltage and -16 A drain current. The device meets RoHS compliance with lead-free plating. Its junction temperature range is -55°C to +150°C, and thermal resistance from junction to case is 6.25°C/W. The device is supplied in tape and reel packaging with a reel size of 330 mm and a basic ordering unit of 2500 pieces.
RD3H160SP is a Power MOSFET with Low on - resistance., suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3H160SP |
| Product Name | Pch -45V -16A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -45 volts |
| IDSS | -16000 milliamps |
| QG | 16 nC |
| PD | 20000 milliwatts |