RGS50TSX2HR is a 1200V, 25A field stop trench IGBT in a TO-247N package for automotive heater applications, rated for continuous collector current at 100°C and pulsed current up to 75A. It has a typical collector-emitter saturation voltage of 1.70V at 25°C, a short circuit withstand time of 10μs at 25°C, and operates with a junction temperature range of -40°C to +175°C. The device is qualified to AEC-Q101 and complies with RoHS standards. Thermal resistance from junction to case is 0.38°C/W.
RGS50TSX2HR is a highly reliable IGBT for automotive inverter, heater.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS50TSX2HR |
| Product Name | 10μs Short-Circuit Tolerance, 1200V 25A, TO-247N, Field Stop Trench IGBT for Automotive |
| TJ | -55 to 175 C (-67 to 347 F) |