RD3T075CN is an N-channel 200V power MOSFET designed for switching applications, housed in a DPAK/TO-252 package. It has a maximum continuous drain current of ±7.5A at 25°C and a maximum on-resistance of 325mΩ at 10V gate-source voltage. The device supports a power dissipation of 52W at 25°C case temperature and has a junction temperature range of -55°C to +150°C. It is RoHS compliant and features fast switching speed and low on-resistance. The thermal resistance from junction to case is 2.36°C/W.
RD3T075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3T075CN |
| Product Name | Nch 200V 7.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 200 volts |
| IDSS | 7500 milliamps |
| QG | 15 nC |
| PD | 52000 milliwatts |