RD3L07BBG is a 60V N-channel power MOSFET in a DPAK (TO-252) package, designed for high-current switching applications. It has a maximum continuous drain current of 70A at 25°C, a pulsed drain current of 460A, and a maximum on-resistance of 3.9mΩ at 10V gate voltage. The device supports a power dissipation of 102W and has a thermal resistance junction-to-case of 1.22°C/W. It is RoHS compliant and halogen free, with an operating junction temperature range of -55°C to +150°C.
RD3L07BBG is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L07BBG |
| Product Name | Nch 60V 115A, TO-252, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 115000 milliamps |
| QG | 23 nC |
| PD | 102000 milliwatts |