The R6520KNZ is an N-channel 650V 20A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum on-resistance of 0.205Ω at 25°C, a power dissipation of 68W, and a junction temperature range of -55°C to +150°C. The device features a thermal resistance from junction to case of 1.8°C/W and junction to ambient of 40°C/W. It complies with RoHS standards and supports parallel operation. The gate threshold voltage ranges from 3V to 5V, and the device is rated for a pulsed drain current of ±60A and single-pulse avalanche energy of 444mJ.
R6520KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6520KNZ |
| Product Name | 650V 20A TO-3PF, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 20000 milliamps |
| QG | 40 nC |
| PD | 68000 milliwatts |