The QST9 is a dual PNP transistor in a SOT-457T (TSMT6) package, designed for low-frequency amplifier applications. Each transistor has a collector-emitter voltage rating of -30 V, a collector current of -1 A, and a collector-emitter saturation voltage of up to -350 mV at -500 mA collector and -25 mA base current. The device has a DC current gain range of 270 to 680 at -100 mA collector current and a transition frequency of 320 MHz. Power dissipation is limited to 0.5 W total, with a maximum junction temperature of 150 °C. The package is supplied in a 180 mm tape-and-reel format for automated assembly. The part meets RoHS compliance and is rated for storage temperatures from -55 °C to +150 °C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | QST9 | QST9 |
| Product Name | PNP+PNP, SOT-457T, Driver Transistor | PNP+PNP Driver Transistor |
| Polarity | PNP | PNP |