ROHM Semiconductor GmbH Datasheets for Logic Comparators
Digital comparators are circuits used to compare the magnitude of two binary quantities and to determine the relationship of those quantities.
Logic Comparators: Learn more
| Product Name | Notes |
|---|---|
| BD3775AF is designed to monitor the voltage level of one or two power supplies (+5V and an arbitrary voltage) in a microprocessor circuit, memory board in large-size computer, for example. | |
| LM2901EYFV-C is high-gain and ground sense input comparator. This IC is monolithic IC integrated quad independent comparator on a single chip. An operating voltage range is wide with 3V to... | |
| LM2903EYF-C is high-gain and ground sense input comparator. This IC is monolithic IC integrated dual independent comparator on a single chip. An operating voltage range is wide with 3 V... | |
| LM2903EYFJ-C is high-gain and ground sense input comparator. This IC is monolithic IC integrated dual independent comparator on a single chip. An operating voltage range is wide with 3 V... | |
| LM2903EYFVM-C is high-gain and ground sense input comparator. This IC is monolithic IC integrated dual independent comparator on a single chip. An operating voltage range is wide with 3 V... |