The QSH29 is a dual NPN digital transistor with built-in bias resistors, packaged in the SOT-457T (TSMT6) format. It features a collector-emitter voltage rating of 60 V, a collector current rating of 500 mA, and a collector-emitter saturation voltage of 100 mV at Ic = 100 mA and Ib = 1 mA. The device includes an integrated Zener diode for surge protection against inductive loads and offers a minimum DC current gain of 500 at Vce = 5 V and Ic = 200 mA. Power dissipation is rated at 1.25 W total, with no more than 0.9 W per element. It meets RoHS compliance and is rated for a junction temperature range of -55 °C to 150 °C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241334-QSH29
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | QSH29 | QSH29 | 1241334-QSH29 |
| Product Name | NPN+NPN, SOT-457T, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - QSH29 |
| Polarity | NPN | NPN |