ROHM Semiconductor GmbH Nch+Nch 30V 9.0A Small Signal MOSFET QH8KA3

Description
QH8KA3 is the low on - resistance MOSFET for switching application.
Description
QH8KA3 is the low on - resistance MOSFET for switching application.
Datasheet
Datasheet Summary
Powered by GS/AI

QH8KA3 is a dual N-channel MOSFET in a TSMT8 package designed for switching applications. It has a drain-source voltage rating of 30V, a continuous drain current of ±9.0A, and a maximum on-resistance of 16.0mΩ at 10V gate drive. The device dissipates up to 2.6W and operates with a junction temperature range of -55℃ to +150℃. It is RoHS compliant and halogen-free, with a thermal resistance of 83.3℃/W mounted on a 30×30×0.8mm ceramic board. The package is supplied in tape and reel at 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

QH8KA3 is a dual N-channel MOSFET in a TSMT8 package designed for switching applications. It has a drain-source voltage rating of 30V, a continuous drain current of ±9.0A, and a maximum on-resistance of 16.0mΩ at 10V gate drive. The device dissipates up to 2.6W and operates with a junction temperature range of -55℃ to +150℃. It is RoHS compliant and halogen-free, with a thermal resistance of 83.3℃/W mounted on a 30×30×0.8mm ceramic board. The package is supplied in tape and reel at 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Nch+Nch 30V 9.0A Small Signal MOSFET - QH8KA3 - ROHM Semiconductor GmbH
Willich, Germany
Nch+Nch 30V 9.0A Small Signal MOSFET
QH8KA3
Nch+Nch 30V 9.0A Small Signal MOSFET QH8KA3
QH8KA3 is the low on - resistance MOSFET for switching application.

QH8KA3 is the low on - resistance MOSFET for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number QH8KA3
Product Name Nch+Nch 30V 9.0A Small Signal MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IC 16BIT TRANS D LATCH 48-TSSOP - 815-74LVC16373ADGGRG4 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMBF170R650M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
IGBT - 17656852 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details