R6004KNJ is a high-speed switching N-channel Power MOSFET with a maximum drain-source voltage (V_DSS) of 600V and a continuous drain current (I_D) rating of ±4A. It features a low on-resistance of 0.98Ω at room temperature, which contributes to its efficiency in power applications. The device is capable of handling pulsed drain currents up to ±12A and has a power dissipation rating of 58W. It operates within a junction temperature range of -55°C to +150°C, making it suitable for various environmental conditions. The MOSFET is packaged in a TO-263 form factor and is compliant with RoHS standards, featuring Pb-free lead plating. Its fast switching capabilities and ease of parallel use make it a viable option for engineers looking for reliable performance in power management applications.
R6004KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6004KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | R6004KNJ | R6004KNJ |
| Product Name | 600V 4A TO-263, High-speed switching Power MOSFET | Nch 600V 4A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 600 volts | 600 volts |
| IDSS | 4000 milliamps | 4000 milliamps |
| QG | 10.2 nC | 10.2 nC |
| PD | 58000 milliwatts | 58000 milliwatts |