RD3U080AAFRA is an N-channel 250 V, 8 A power MOSFET for switching power supplies, packaged in a DPAK (TO-252) case. It has a maximum on-resistance of 300 mΩ at 10 V gate-source voltage and 4 A drain current, and can dissipate up to 85 W at 25 °C junction temperature. The device is AEC-Q101 qualified, RoHS compliant, and features low on-resistance and fast switching speed. The junction temperature range is -55 °C to +150 °C, and the gate-source voltage is limited to ±30 V.
RD3U080AAFRA is a power mosfet for switching power supply.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3U080AAFRA |
| Product Name | 250V 8A TO-252, Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 250 volts |
| IDSS | 8000 milliamps |
| QG | 25 nC |
| PD | 85000 milliwatts |