ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET RCX080N25

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - RCX080N25 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
RCX080N25
10V Drive Nch MOSFET RCX080N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
10V Drive Nch MOSFET - RCX080N25 - ROHM Semiconductor GmbH
Willich, Germany
10V Drive Nch MOSFET
RCX080N25
10V Drive Nch MOSFET RCX080N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Single FETs, MOSFETs - RCX080N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RCX080N25-ND
Single FETs, MOSFETs RCX080N25-ND
N-Channel 250V 8A (Tc) 2.23W (Ta), 35W (Tc) Through Hole TO-220FM

N-Channel 250V 8A (Tc) 2.23W (Ta), 35W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
250V 8A MOSFET Transistor
278-RCX080N25
250V 8A MOSFET Transistor 278-RCX080N25
MOSFET N-CH 250V 8A TO220FM Product overview: RCX080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX080N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8A TO220FM Product overview: RCX080N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX080N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RCX080N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RCX080N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RCX080N25
MOSFET N-CH 250V 8A TO220FM

MOSFET N-CH 250V 8A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCX080N25 RCX080N25 RCX080N25-ND 278-RCX080N25 RCX080N25 RCX080N25
Product Name 10V Drive Nch MOSFET 10V Drive Nch MOSFET Single FETs, MOSFETs 250V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts 250 volts
IDSS 8000 milliamps 8000 milliamps
PD 35000 milliwatts 35000 milliwatts 35 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7647S2TR - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0310 ohms
Package Type MG-WDSON-5
View Details
7 suppliers