ROHM Semiconductor GmbH NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) IMH9A

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

IMH9A is a dual digital transistor with two independent NPN transistors and built-in bias resistors in an SOT-457 package, designed for inverter, interface, and driver applications. Each transistor supports a maximum collector current of 100 mA and a supply voltage of 50 V. The package dissipates up to 300 mW total, with a limit of 200 mW per element. The input resistance ratio R2/R1 is 4.7, and the DC current gain is 68 minimum at 5 mA collector current. The junction temperature range is -55 to 150 °C. The part is compatible with SMT3 automatic mounting machines and meets standard automotive and industrial reliability qualifications as implied by its packaging and operating ratings.

Datasheet Summary
Powered by GS/AI

IMH9A is a dual digital transistor with two independent NPN transistors and built-in bias resistors in an SOT-457 package, designed for inverter, interface, and driver applications. Each transistor supports a maximum collector current of 100 mA and a supply voltage of 50 V. The package dissipates up to 300 mW total, with a limit of 200 mW per element. The input resistance ratio R2/R1 is 4.7, and the DC current gain is 68 minimum at 5 mA collector current. The junction temperature range is -55 to 150 °C. The part is compatible with SMT3 automatic mounting machines and meets standard automotive and industrial reliability qualifications as implied by its packaging and operating ratings.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) - IMH9A - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor)
IMH9A
NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) IMH9A
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
NPN+NPN Digital transistor(with built-in resistors) - IMH9A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN Digital transistor(with built-in resistors)
IMH9A
NPN+NPN Digital transistor(with built-in resistors) IMH9A
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number IMH9A IMH9A
Product Name NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) NPN+NPN Digital transistor(with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG120R030M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details