ROHM Semiconductor GmbH Datasheets for Shunt Resistors
Shunts resistors are connected in parallel with an instrument or component to divert electrical current. They provide an alternate path for current in case of failure.
Shunt Resistors: Learn more
| Product Name | Notes |
|---|---|
| GMR100 series is ideal for current detection under high current circuit. | |
| GMR320 series is ideal for current detection under high current circuit. | |
| GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode... | |
| PSR100 series is ideal for current detection under high current circuit. | |
| PSR400 series is ideal for current detection under high current circuit. | |
| PSR500 series is ideal for current detection under high current circuit. |