Low VCE(sat) Type, 600V 30A, TO-247GE, Field Stop Trench IGBT
RGCL60TS60RGCL60TS60 is a 600V, 30A Field Stop Trench IGBT in a TO-247GE package, designed for partial switching, PFC, and inverter brake applications. It has a collector-emitter saturation voltage of 1.4V at 25°C and a maximum power dissipation of 55W at 100°C case temperature. The device supports an operating junction temperature from -40°C to +175°C, with thermal resistance from junction to case of 1.34°C/W. It is RoHS compliant and features soft switching and low V_CE(sat). The gate-emitter threshold voltage ranges from 4.5V to 6.5V. Switching losses are 0.77mJ for turn-on and 1.11mJ for turn-off at 30A and 400V. The device meets AEC-Q200 qualification standards for automotive use.
Low VCE(sat) Type, 600V 30A, TO-247GE, Field Stop Trench IGBT
RGCL60TS60ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGCL60TS60 | RGCL60TS60 |
| Product Name | Low VCE(sat) Type, 600V 30A, TO-247GE, Field Stop Trench IGBT |
600V 30A Field Stop Trench IGBT |
| PD | 111000 milliwatts | 111000 milliwatts |