The RF4C050AP is a P-channel MOSFET designed for switching and load switch applications, housed in a DFN2020-8S package measuring 2.0 mm × 2.0 mm. It has a drain-source voltage rating of -20 V, a continuous drain current of ±10 A, and a maximum on-resistance of 26 mΩ at -4.5 V gate-source voltage. The device dissipates up to 2 W with a junction temperature range of -55°C to +150°C, and meets RoHS and halogen-free standards. Thermal resistance is 62.5°C/W when mounted on a 40 mm × 40 mm copper board.
The high power small mold package RF4C050AP is suitable for switching and load switch.
The high power small mold package RF4C050AP is suitable for switching and load switch.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242602-RF4C050AP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Pch -20V -10A Middle Power MOSFET Product overview: RF4C050AP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RF4C050AP can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RF4C050AP | RF4C050AP | 1242602-RF4C050AP | 285-RF4C050AP |
| Product Name | Pch -20V -10A Middle Power MOSFET | Pch -20V -10A Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4C050AP | -20V -10A MOSFET Transistor |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -20 volts | -20 volts | ||
| IDSS | -10000 milliamps | -10000 milliamps | ||
| QG | 55 nC | 55 nC | ||
| PD | 2000 milliwatts | 2000 milliwatts |