IMD9A is a dual digital transistor module integrating an NPN and a PNP transistor with built-in bias resistors in a SOT-457 package. It has a collector current rating of −100 mA to +100 mA and a collector-emitter voltage rating of −50 V to +50 V. The package measures 2.9 mm × 2.8 mm, and the device supports automatic surface-mount assembly. The junction temperature range is −55◦C to +150◦C, with maximum power dissipation of 300 mW total, limited to 200 mW per element. It meets RoHS standards and is intended for inverter, interface, and driver applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Digital Transistor (Dual Digital Transistors for Inverter Drive) Product overview: IMD9A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD9A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185562-IMD9A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | IMD9A | IMD9A | 293-IMD9A | 1185562-IMD9A |
| Product Name | NPN+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD9A |
| Polarity | NPN; PNP | NPN; PNP |