RGPR30NS40HR is a 400V, 30A ignition IGBT designed for automotive ignition coil and solenoid driver circuits, mounted in a TO-263S (LPDS) package. It features a collector-emitter saturation voltage of 1.6V (typical) at 12A and 25°C, a self-clamped inductive switching energy of 300mJ at 25°C, and built-in gate-emitter protection diode and resistance. The device operates with a junction temperature range of -40°C to +175°C, has a thermal resistance junction-to-case of 1.20°C/W, and meets AEC-Q101 and RoHS standards.
RGPR30NS40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGPR30NS40HR |
| Product Name | 400V 30A, LPDS, Ignition IGBT for Automotive |
| PD | 125000 milliwatts |