ROHM Semiconductor USA, LLC Nch 600V 4A Power MOSFET R6004KNX

Description
R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 4A Power MOSFET - R6004KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 4A Power MOSFET
R6004KNX
Nch 600V 4A Power MOSFET R6004KNX
R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 4A TO-220FM, High-speed switching Power MOSFET - R6004KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 4A TO-220FM, High-speed switching Power MOSFET
R6004KNX
600V 4A TO-220FM, High-speed switching Power MOSFET R6004KNX
R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6004KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6004KNX-ND
Single FETs, MOSFETs R6004KNX-ND
N-Channel 600V 4A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 600V 4A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
R6004KNX
MOSFET R6004KNX
MOSFET Nch 600V 4A Si MOSFET

MOSFET Nch 600V 4A Si MOSFET

Buy Now Datasheet
Transistor - 224076834 - Radwell International
Willingboro, NJ, United States
Transistor
224076834
Transistor 224076834
TRANSISTOR, MOSFET, DISCRETE SEMICONDUCTOR, N-CHANNEL, 600 V, 4 A, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, DISCRETE SEMICONDUCTOR, N-CHANNEL, 600 V, 4 A, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6004KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6004KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6004KNX
MOSFET N-CH 600V 4A TO220FM

MOSFET N-CH 600V 4A TO220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number R6004KNX R6004KNX R6004KNX-ND R6004KNX 224076834 R6004KNX
Product Name Nch 600V 4A Power MOSFET 600V 4A TO-220FM, High-speed switching Power MOSFET Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 4000 milliamps 4000 milliamps
QG 10.2 nC 10.2 nC
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data