The R6024KNJ is a N-channel Power MOSFET with a maximum drain-source voltage (V_DSS) of 600V and a continuous drain current (I_D) rating of ±24A. It features a low on-resistance of 0.165Ω, which contributes to its efficiency in power applications. The device supports a power dissipation of up to 245W and operates within a junction temperature range of -55°C to +150°C. This MOSFET is designed for fast switching applications, making it suitable for various power management tasks. It is packaged in a TO-263S form factor and is compliant with RoHS standards, featuring Pb-free lead plating. The device also allows for easy parallel use, enhancing its versatility in circuit designs. Engineers considering this component should note its specifications for thermal resistance, gate charge characteristics, and switching performance, which are critical for ensuring optimal operation in their applications.
R6024KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
R6024KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | R6024KNJ | R6024KNJ |
| Product Name | 600V 24A TO-263, High-speed switching Power MOSFET | Nch 600V 24A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 600 volts | 600 volts |
| IDSS | 24000 milliamps | 24000 milliamps |
| QG | 45 nC | 45 nC |
| PD | 245000 milliwatts | 245000 milliwatts |