The RCJ510N25 is an N-channel 250V MOSFET designed for switching power supplies and automotive motor and solenoid drives. It is housed in the SC-83 package with dimensions of 9.80-10.40 mm in length and 8.80-9.20 mm in width. The device has a maximum drain-source voltage of 250V, a continuous drain current of 51A at 25°C, and a maximum on-resistance of 65mΩ at 25°C. It is 100% avalanche tested, rated for a junction temperature of 150°C, and complies with RoHS standards. Thermal resistance from junction to case is 0.41°C/W. Gate charge is 120nC, and the body diode has a forward voltage of 1.5V at 51A.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCJ510N25 | RCJ510N25 |
| Product Name | Nch 250V 51A Power MOSFET | 10V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 250 volts | 250 volts |
| IDSS | 51000 milliamps | 51000 milliamps |
| QG | 120 nC | |
| PD | 40000 milliwatts | 40000 milliwatts |