RD3U040CN is an N-channel 250V power MOSFET designed for switching applications such as switching power supplies. It is packaged in a DPAK (TO-252) case and has a maximum continuous drain current of ±4A at 25℃, with an on-resistance of up to 1300mΩ. The device supports a maximum power dissipation of 29W and operates with a junction temperature range of -55℃ to +150℃. It is RoHS compliant and features fast switching speed with low gate charge. The part includes an integrated body diode with a forward voltage of up to 1.5V and a reverse recovery time of 80ns.
RD3U040CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3U040CN |
| Product Name | Nch 250V 4A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 250 volts |
| IDSS | 4000 milliamps |
| QG | 8.5 nC |
| PD | 29000 milliwatts |