The MG7110WZ is a 650V, 75A insulated gate bipolar transistor bare die designed for general inverters in automotive and industrial applications, and automotive heaters. It features a trench light punch-through structure with a collector-emitter saturation voltage of 1.70 V (typical) at 25°C and a short-circuit withstand time of 8 µs at junction temperatures up to 25°C. The die measures 5.70 mm × 5.70 mm and is fabricated on a 150 mm wafer with a wafer thickness of 0.08 ± 0.01 mm. The operating junction temperature ranges from -40°C to +175°C.
Application: General Inverter for Automotive and Industrial Use, Heater for Automotive
For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG7110WZ |
| Product Name | 8μs Short-Circuit Tolerance, 650V 75A, IGBT Bare Die |
| TJ | -40 to 175 C (-40 to 347 F) |