RGW00TK65 is a 650V, 50A Field Stop Trench IGBT in a TO-3PFM package, designed for high-speed switching in PFC, solar inverter, UPS, welding, and IH applications. It has a collector-emitter saturation voltage of 1.5V at 50A and a power dissipation of 89W at 25°C, with a maximum junction temperature of 175°C. The device features low switching loss, soft switching characteristics, and is RoHS compliant. Thermal resistance from junction to case is 1.67°C/W.
RGW00TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW00TK65 |
| Product Name | High-Speed Fast Switching Type, 650V 50A, TO-3PFM, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |