The R6524KNX is a 650V, 24A N-channel power MOSFET in a TO-220FM package, designed for high-speed switching applications. It has a maximum on-resistance of 0.185Ω at 25°C and a power dissipation rating of 74W. The device supports a junction temperature range of -55°C to +150°C and is RoHS compliant. Thermal resistance from junction to case is up to 1.7°C/W, and junction-to-ambient is up to 70°C/W. Pulse drain current is rated at ±72A, and single-pulse avalanche energy is 654mJ.
R6524KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6524KNX |
| Product Name | 650V 24A TO-220FM, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 24000 milliamps |
| QG | 45 nC |
| PD | 74000 milliwatts |