RD3L07BAT is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -60 V and a continuous drain current of ±70 A. It is housed in a DPAK (TO-252) package and has a maximum power dissipation of 101 W. The device features a maximum on-resistance of 12.7 mΩ at -10 V gate-source voltage and -70 A drain current, with a junction temperature range of -55 to +150 °C. It is RoHS compliant and supports parallel use with simple drive circuits. Thermal resistance junction-to-case is 1.23 °C/W. Avalanche current and energy ratings are -35 A and 93.8 mJ respectively.
RD3L07BAT is a low on-resistance power MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L07BAT |
| Product Name | Pch -60V -70A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -70000 milliamps |
| QG | 54 nC |
| PD | 101000 milliwatts |