The R6520KNX3 is an N-channel 650V 20A power MOSFET in a TO-220AB package designed for high-speed switching applications. It has a maximum on-resistance of 0.205Ω at 25°C, a continuous drain current of ±20A, and a power dissipation of 220W. The device supports a junction temperature range of -55°C to +150°C, features RoHS compliance, and has a thermal resistance from junction to case of 0.57°C/W. Avalanche energy rating is 444 mJ with a single pulse. The gate threshold voltage ranges from 3V to 5V, and the total gate charge is 40 nC at 300V drain voltage.
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6520KNX3 |
| Product Name | 650V 20A, TO-220AB, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 20000 milliamps |
| QG | 40 nC |
| PD | 220000 milliwatts |