QS8M31 is a 60V N-channel and P-channel MOSFET pair in a TSMT8 surface-mount package for switching applications. The N-channel device has a continuous drain current of ±3A and a maximum RDS(on) of 112mΩ at 10V gate voltage, while the P-channel device has a continuous drain current of ±2A and a maximum RDS(on) of 210mΩ at -10V gate voltage. Total power dissipation is 1.5W. The junction temperature range is -55°C to +150°C. The device is RoHS compliant and halogen-free.
QS8M31 is complex type MOSFET(P+N) for switching application.
Product overview: QS8M31 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS8M31 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 286365-QS8M31
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | QS8M31 | 285-QS8M31 | 286365-QS8M31 |
| Product Name | 60V Nch+Pch MOSFET | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS8M31 |
| Polarity | N-Channel; P-Channel | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 3000 milliamps | ||
| PD | 1500 milliwatts |