The RGT40TS65D is a 650V, 20A field stop trench IGBT with a built-in fast and soft recovery FRD, housed in a TO-247GE package. It has a collector-emitter saturation voltage of 1.65V at 25°C and can withstand short circuits for 5μs at a gate-emitter voltage of 15V. The device supports a maximum power dissipation of 144W at 25°C and operates within a junction temperature range of -40°C to +175°C. It is RoHS compliant with lead-free plating.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
IGBT 650V 40A 144W TO-247N Product overview: RGT40TS65D from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, 144W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A, 144W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RGT40TS65D can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 210762-RGT40TS65D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 58ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 40nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247N
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 144W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 20A
Turn-on and Turn-off delay time: 22ns/75ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGT40TS65D | RGT40TS65D | 279-RGT40TS65D | 210762-RGT40TS65D |
| Product Name | 5μs Short-Circuit Tolerance, 650V 20A, FRD Built-in, TO-247GE, Field Stop Trench IGBT | 650V 20A Field Stop Trench IGBT | 650V 40A 144W IGBT Transistor | IGBTs - Single - RGT40TS65D |
| PD | 144000 milliwatts | 144000 milliwatts | 144000 milliwatts | 144000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Package Type | TO-247; TO-247GE | TO-247 | Tube/Rail | TO-247; SOT3; TO-247N |