R6515KNJ is an N-channel 650V 15A power MOSFET designed for high-speed switching applications, housed in a TO-263 package measuring 10.16mm x 9.65mm x 4.67mm. It has a maximum on-resistance of 0.315Ω at 25°C and can handle a continuous drain current of ±15A with a power dissipation of 184W. The device features ultra-fast switching, easy parallel operation, and RoHS-compliant Pb-free plating. Its junction temperature range is -55°C to +150°C with a thermal resistance junction-to-case of 0.68°C/W and junction-to-ambient of 80°C/W on an FR4 PCB. Avalanche energy ratings are 310mJ for single pulse operation.
R6515KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6515KNJ |
| Product Name | 650V 15A TO-263, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 15000 milliamps |
| QG | 27.5 nC |
| PD | 184000 milliwatts |